Vishay Intertechnology, Inc. RES 8.26K OHM 1/2W 1% AXIAL RN65C8261FB14

Description
RES 8.26Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.26Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.26K OHM 1/2W 1% AXIAL - RN65C8261FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.26K OHM 1/2W 1% AXIAL
RN65C8261FB14
RES 8.26K OHM 1/2W 1% AXIAL RN65C8261FB14
RES 8.26Kohm 1/2W 1% AXIAL

RES 8.26Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C8261FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C8261FB14-ND
Through Hole Resistors RN65C8261FB14-ND
8.26 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8.26 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Rn65C, +/-50 Ppm, 8.26 Kohm, +/-1 % Vishay - 20C8885 - Newark, An Avnet Company
Chicago, IL, United States
Rn65C, +/-50 Ppm, 8.26 Kohm, +/-1 % Vishay
20C8885
Rn65C, +/-50 Ppm, 8.26 Kohm, +/-1 % Vishay 20C8885
RN65C, +/-50 ppm, 8.26 kOhm, +/-1 %

RN65C, +/-50 ppm, 8.26 kOhm, +/-1 %

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65C8261FB14 RN65C8261FB14-ND 20C8885
Product Name RES 8.26K OHM 1/2W 1% AXIAL Through Hole Resistors Rn65C, +/-50 Ppm, 8.26 Kohm, +/-1 % Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8260 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details