Vishay Intertechnology, Inc. RES 825K OHM 1/2W 1% AXIAL RN65C8253FBSL

Description
RES 825Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 825Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825K OHM 1/2W 1% AXIAL - RN65C8253FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825K OHM 1/2W 1% AXIAL
RN65C8253FBSL
RES 825K OHM 1/2W 1% AXIAL RN65C8253FBSL
RES 825Kohm 1/2W 1% AXIAL

RES 825Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C8253FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C8253FBSL-ND
Through Hole Resistors RN65C8253FBSL-ND
825 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

825 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C8253FBSL RN65C8253FBSL-ND
Product Name RES 825K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 825000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers