Vishay Intertechnology, Inc. RES 825K OHM 1/2W .1% AXIAL RN65C8253BBSL

Description
RES 825Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 825Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825K OHM 1/2W .1% AXIAL - RN65C8253BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825K OHM 1/2W .1% AXIAL
RN65C8253BBSL
RES 825K OHM 1/2W .1% AXIAL RN65C8253BBSL
RES 825Kohm 1/2W .1% AXIAL

RES 825Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C8253BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C8253BBSL-ND
Through Hole Resistors RN65C8253BBSL-ND
825 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

825 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C8253BBSL RN65C8253BBSL-ND
Product Name RES 825K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 825000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details