Vishay Intertechnology, Inc. RES 8.25K OHM 1/2W .1% AXIAL RN65C8251BRSL

Description
RES 8.25Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 8.25Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25K OHM 1/2W .1% AXIAL - RN65C8251BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25K OHM 1/2W .1% AXIAL
RN65C8251BRSL
RES 8.25K OHM 1/2W .1% AXIAL RN65C8251BRSL
RES 8.25Kohm 1/2W .1% AXIAL

RES 8.25Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C8251BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C8251BRSL-ND
Through Hole Resistors RN65C8251BRSL-ND
8.25 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8.25 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C8251BRSL RN65C8251BRSL-ND
Product Name RES 8.25K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8250 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756965 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers