Vishay Intertechnology, Inc. RES 80.6 OHM 1/2W .5% AXIAL RN65C80R6DRSL

Description
RES 80.6ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 80.6ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80.6 OHM 1/2W .5% AXIAL - RN65C80R6DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6 OHM 1/2W .5% AXIAL
RN65C80R6DRSL
RES 80.6 OHM 1/2W .5% AXIAL RN65C80R6DRSL
RES 80.6ohm 1/2W .5% AXIAL

RES 80.6ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65C80R6DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C80R6DRSL-ND
Through Hole Resistors RN65C80R6DRSL-ND
80.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

80.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C80R6DRSL RN65C80R6DRSL-ND
Product Name RES 80.6 OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 80.6 ohms 80.6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers