Vishay Intertechnology, Inc. RES 80.6 OHM 1/2W .5% AXIAL RN65C80R6DBSL

Description
RES 80.6ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 80.6ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80.6 OHM 1/2W .5% AXIAL - RN65C80R6DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6 OHM 1/2W .5% AXIAL
RN65C80R6DBSL
RES 80.6 OHM 1/2W .5% AXIAL RN65C80R6DBSL
RES 80.6ohm 1/2W .5% AXIAL

RES 80.6ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65C80R6DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C80R6DBSL-ND
Through Hole Resistors RN65C80R6DBSL-ND
80.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

80.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C80R6DBSL RN65C80R6DBSL-ND
Product Name RES 80.6 OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 80.6 ohms 80.6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details