Vishay Intertechnology, Inc. RES 806K OHM 1/2W .1% AXIAL RN65C8063BRSL

Description
RES 806Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 806Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 806K OHM 1/2W .1% AXIAL - RN65C8063BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806K OHM 1/2W .1% AXIAL
RN65C8063BRSL
RES 806K OHM 1/2W .1% AXIAL RN65C8063BRSL
RES 806Kohm 1/2W .1% AXIAL

RES 806Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C8063BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C8063BRSL-ND
Through Hole Resistors RN65C8063BRSL-ND
806 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

806 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C8063BRSL RN65C8063BRSL-ND
Product Name RES 806K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 806000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details