Vishay Intertechnology, Inc. Res Metal Film 806K Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk RN65C8063BB14

Description
Res Metal Film 806K Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 806K Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 806K Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk - RN65C8063BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 806K Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
RN65C8063BB14
Res Metal Film 806K Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk RN65C8063BB14
Res Metal Film 806K Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 806K Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN65C8063BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C8063BB14-ND
Through Hole Resistors RN65C8063BB14-ND
806 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

806 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C8063BB14 RN65C8063BB14-ND
Product Name Res Metal Film 806K Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722159 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers