Vishay Intertechnology, Inc. RES 80.6K OHM 1/2W 1% AXIAL RN65C8062FBSL

Description
RES 80.6Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 80.6Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80.6K OHM 1/2W 1% AXIAL - RN65C8062FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6K OHM 1/2W 1% AXIAL
RN65C8062FBSL
RES 80.6K OHM 1/2W 1% AXIAL RN65C8062FBSL
RES 80.6Kohm 1/2W 1% AXIAL

RES 80.6Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C8062FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C8062FBSL-ND
Through Hole Resistors RN65C8062FBSL-ND
80.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

80.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C8062FBSL RN65C8062FBSL-ND
Product Name RES 80.6K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 80600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details