Vishay Intertechnology, Inc. RES 8.06K OHM 1/2W .1% AXIAL RN65C8061BRE6

Description
RES 8.06Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 8.06Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.06K OHM 1/2W .1% AXIAL - RN65C8061BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06K OHM 1/2W .1% AXIAL
RN65C8061BRE6
RES 8.06K OHM 1/2W .1% AXIAL RN65C8061BRE6
RES 8.06Kohm 1/2W .1% AXIAL

RES 8.06Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C8061BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C8061BRE6-ND
Through Hole Resistors RN65C8061BRE6-ND
8.06 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8.06 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C8061BRE6 RN65C8061BRE6-ND
Product Name RES 8.06K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8060 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers