Vishay Intertechnology, Inc. Through Hole Resistors RN65C8000DRE6

Description
800 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
800 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN65C8000DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C8000DRE6-ND
Through Hole Resistors RN65C8000DRE6-ND
800 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

800 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 800 OHM 1/2W .5% AXIAL - RN65C8000DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 800 OHM 1/2W .5% AXIAL
RN65C8000DRE6
RES 800 OHM 1/2W .5% AXIAL RN65C8000DRE6
RES 800ohm 1/2W .5% AXIAL

RES 800ohm 1/2W .5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN65C8000DRE6-ND RN65C8000DRE6
Product Name Through Hole Resistors RES 800 OHM 1/2W .5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 800 ohms 800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details
Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details