Vishay Intertechnology, Inc. RES 7.96K OHM 1/2W .1% AXIAL RN65C7961BRSL

Description
RES 7.96Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 7.96Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.96K OHM 1/2W .1% AXIAL - RN65C7961BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.96K OHM 1/2W .1% AXIAL
RN65C7961BRSL
RES 7.96K OHM 1/2W .1% AXIAL RN65C7961BRSL
RES 7.96Kohm 1/2W .1% AXIAL

RES 7.96Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C7961BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C7961BRSL-ND
Through Hole Resistors RN65C7961BRSL-ND
7.96 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

7.96 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C7961BRSL RN65C7961BRSL-ND
Product Name RES 7.96K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7960 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1615856 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers