Vishay Intertechnology, Inc. RES 7.96K OHM 1/2W .1% AXIAL RN65C7961BBSL

Description
RES 7.96Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 7.96Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.96K OHM 1/2W .1% AXIAL - RN65C7961BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.96K OHM 1/2W .1% AXIAL
RN65C7961BBSL
RES 7.96K OHM 1/2W .1% AXIAL RN65C7961BBSL
RES 7.96Kohm 1/2W .1% AXIAL

RES 7.96Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C7961BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C7961BBSL-ND
Through Hole Resistors RN65C7961BBSL-ND
7.96 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

7.96 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C7961BBSL RN65C7961BBSL-ND
Product Name RES 7.96K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7960 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1469513 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details