Vishay Intertechnology, Inc. RES 75K OHM 1/2W .5% AXIAL RN65C7502DBSL

Description
RES 75Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 75Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75K OHM 1/2W .5% AXIAL - RN65C7502DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75K OHM 1/2W .5% AXIAL
RN65C7502DBSL
RES 75K OHM 1/2W .5% AXIAL RN65C7502DBSL
RES 75Kohm 1/2W .5% AXIAL

RES 75Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65C7502DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C7502DBSL-ND
Through Hole Resistors RN65C7502DBSL-ND
75 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

75 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C7502DBSL RN65C7502DBSL-ND
Product Name RES 75K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1690328 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers