Vishay Intertechnology, Inc. METAL FILM,1/2W,7.5K,1%,50PPM,BULK RN65C7501FB14

Description
METAL FILM,1/2W,7.5K,1%,50 PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/2W,7.5K,1%,50 PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/2W,7.5K,1%,50PPM,BULK - RN65C7501FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/2W,7.5K,1%,50PPM,BULK
RN65C7501FB14
METAL FILM,1/2W,7.5K,1%,50PPM,BULK RN65C7501FB14
METAL FILM,1/2W,7.5K,1%,50 PPM,BULK

METAL FILM,1/2W,7.5K,1%,50PPM,BULK

Supplier's Site
Through Hole Resistors - RN65C7501FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C7501FB14-ND
Through Hole Resistors RN65C7501FB14-ND
7.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

7.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C7501FB14 RN65C7501FB14-ND
Product Name METAL FILM,1/2W,7.5K,1%,50PPM,BULK Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers