Vishay Intertechnology, Inc. RES 7.5K OHM 1/2W .5% AXIAL RN65C7501DRSL

Description
RES 7.5Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 7.5Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5K OHM 1/2W .5% AXIAL - RN65C7501DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 1/2W .5% AXIAL
RN65C7501DRSL
RES 7.5K OHM 1/2W .5% AXIAL RN65C7501DRSL
RES 7.5Kohm 1/2W .5% AXIAL

RES 7.5Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65C7501DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C7501DRSL-ND
Through Hole Resistors RN65C7501DRSL-ND
7.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

7.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C7501DRSL RN65C7501DRSL-ND
Product Name RES 7.5K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R224JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details