Vishay Intertechnology, Inc. RES 750 OHM 1/2W 1% AXIAL RN65C7500FBSL

Description
RES 750ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 750ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 1/2W 1% AXIAL - RN65C7500FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1/2W 1% AXIAL
RN65C7500FBSL
RES 750 OHM 1/2W 1% AXIAL RN65C7500FBSL
RES 750ohm 1/2W 1% AXIAL

RES 750ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C7500FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C7500FBSL-ND
Through Hole Resistors RN65C7500FBSL-ND
750 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

750 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C7500FBSL RN65C7500FBSL-ND
Product Name RES 750 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750 ohms 750 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers