Vishay Intertechnology, Inc. RES 73.2 OHM 1/2W 1% AXIAL RN65C73R2FBSL

Description
RES 73.2ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 73.2ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 73.2 OHM 1/2W 1% AXIAL - RN65C73R2FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2 OHM 1/2W 1% AXIAL
RN65C73R2FBSL
RES 73.2 OHM 1/2W 1% AXIAL RN65C73R2FBSL
RES 73.2ohm 1/2W 1% AXIAL

RES 73.2ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C73R2FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C73R2FBSL-ND
Through Hole Resistors RN65C73R2FBSL-ND
73.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

73.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C73R2FBSL RN65C73R2FBSL-ND
Product Name RES 73.2 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 73.2 ohms 73.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details