Vishay Intertechnology, Inc. RES 71.5 OHM 1/2W .1% AXIAL RN65C71R5BBSL

Description
RES 71.5ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 71.5ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5 OHM 1/2W .1% AXIAL - RN65C71R5BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5 OHM 1/2W .1% AXIAL
RN65C71R5BBSL
RES 71.5 OHM 1/2W .1% AXIAL RN65C71R5BBSL
RES 71.5ohm 1/2W .1% AXIAL

RES 71.5ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C71R5BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C71R5BBSL-ND
Through Hole Resistors RN65C71R5BBSL-ND
71.5 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

71.5 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C71R5BBSL RN65C71R5BBSL-ND
Product Name RES 71.5 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 71.5 ohms 71.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details