Vishay Intertechnology, Inc. RES 715 OHM 1/2W 1% AXIAL RN65C7150FBSL

Description
RES 715ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 715ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 715 OHM 1/2W 1% AXIAL - RN65C7150FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715 OHM 1/2W 1% AXIAL
RN65C7150FBSL
RES 715 OHM 1/2W 1% AXIAL RN65C7150FBSL
RES 715ohm 1/2W 1% AXIAL

RES 715ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C7150FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C7150FBSL-ND
Through Hole Resistors RN65C7150FBSL-ND
715 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

715 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C7150FBSL RN65C7150FBSL-ND
Product Name RES 715 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 715 ohms 715 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756678 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1622936-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3160 ohms
View Details
2 suppliers