Vishay Intertechnology, Inc. RES 6.98K OHM 1/2W 1% AXIAL RN65C6981FBSL

Description
RES 6.98Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.98Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.98K OHM 1/2W 1% AXIAL - RN65C6981FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98K OHM 1/2W 1% AXIAL
RN65C6981FBSL
RES 6.98K OHM 1/2W 1% AXIAL RN65C6981FBSL
RES 6.98Kohm 1/2W 1% AXIAL

RES 6.98Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C6981FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C6981FBSL-ND
Through Hole Resistors RN65C6981FBSL-ND
6.98 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.98 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C6981FBSL RN65C6981FBSL-ND
Product Name RES 6.98K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6980 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C680J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers