Vishay Intertechnology, Inc. RES 698 OHM 1/2W 1% AXIAL RN65C6980FBSL

Description
RES 698ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 698ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 698 OHM 1/2W 1% AXIAL - RN65C6980FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 698 OHM 1/2W 1% AXIAL
RN65C6980FBSL
RES 698 OHM 1/2W 1% AXIAL RN65C6980FBSL
RES 698ohm 1/2W 1% AXIAL

RES 698ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C6980FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C6980FBSL-ND
Through Hole Resistors RN65C6980FBSL-ND
698 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

698 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C6980FBSL RN65C6980FBSL-ND
Product Name RES 698 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 698 ohms 698 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details