Vishay Intertechnology, Inc. RES 684K OHM 1/2W .5% AXIAL RN65C6843DB14

Description
RES 684Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 684Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 684K OHM 1/2W .5% AXIAL - RN65C6843DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 684K OHM 1/2W .5% AXIAL
RN65C6843DB14
RES 684K OHM 1/2W .5% AXIAL RN65C6843DB14
RES 684Kohm 1/2W .5% AXIAL

RES 684Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65C6843DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C6843DB14-ND
Through Hole Resistors RN65C6843DB14-ND
684 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

684 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C6843DB14 RN65C6843DB14-ND
Product Name RES 684K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 684000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R684JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details