Vishay Intertechnology, Inc. METAL FILM,1/2W,6.81K,.1%,50PPM,BULK RN65C6811BB14

Description
METAL FILM,1/2W,6.81K,.1%, 50PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/2W,6.81K,.1%, 50PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/2W,6.81K,.1%,50PPM,BULK - RN65C6811BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/2W,6.81K,.1%,50PPM,BULK
RN65C6811BB14
METAL FILM,1/2W,6.81K,.1%,50PPM,BULK RN65C6811BB14
METAL FILM,1/2W,6.81K,.1%, 50PPM,BULK

METAL FILM,1/2W,6.81K,.1%,50PPM,BULK

Supplier's Site
Through Hole Resistors - RN65C6811BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C6811BB14-ND
Through Hole Resistors RN65C6811BB14-ND
6.81 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.81 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C6811BB14 RN65C6811BB14-ND
Product Name METAL FILM,1/2W,6.81K,.1%,50PPM,BULK Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers