Vishay Intertechnology, Inc. RES 665K OHM 1/2W 1% AXIAL RN65C6653FB14

Description
RES 665Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 665Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 665K OHM 1/2W 1% AXIAL - RN65C6653FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665K OHM 1/2W 1% AXIAL
RN65C6653FB14
RES 665K OHM 1/2W 1% AXIAL RN65C6653FB14
RES 665Kohm 1/2W 1% AXIAL

RES 665Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C6653FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C6653FB14-ND
Through Hole Resistors RN65C6653FB14-ND
665 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

665 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,665Kohms,350Wv,1+/-% Tol,-50,50Ppm-Tc,rn65-Milstyle Vishay - 73K6841 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,665Kohms,350Wv,1+/-% Tol,-50,50Ppm-Tc,rn65-Milstyle Vishay
73K6841
Resistor,metal Film,665Kohms,350Wv,1+/-% Tol,-50,50Ppm-Tc,rn65-Milstyle Vishay 73K6841
Resistor,Metal Film,665KOhms,350WV, 1+/-% Tol,-50,50ppm-TC,RN6 5-MilStyle

Resistor,Metal Film,665KOhms,350WV,1+/-% Tol,-50,50ppm-TC,RN65-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65C6653FB14 RN65C6653FB14-ND 73K6841
Product Name RES 665K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,665Kohms,350Wv,1+/-% Tol,-50,50Ppm-Tc,rn65-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 665000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details