Vishay Intertechnology, Inc. Res Metal Film 63.4 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk RN65C63R4FB14

Description
Res Metal Film 63.4 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 63.4 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 63.4 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk - RN65C63R4FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 63.4 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
RN65C63R4FB14
Res Metal Film 63.4 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk RN65C63R4FB14
Res Metal Film 63.4 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 63.4 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN65C63R4FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C63R4FB14-ND
Through Hole Resistors RN65C63R4FB14-ND
63.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

63.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C63R4FB14 RN65C63R4FB14-ND
Product Name Res Metal Film 63.4 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details