Vishay Intertechnology, Inc. RES 6.34K OHM 1/2W 1% AXIAL RN65C6341FRSL

Description
RES 6.34Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.34Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.34K OHM 1/2W 1% AXIAL - RN65C6341FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34K OHM 1/2W 1% AXIAL
RN65C6341FRSL
RES 6.34K OHM 1/2W 1% AXIAL RN65C6341FRSL
RES 6.34Kohm 1/2W 1% AXIAL

RES 6.34Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C6341FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C6341FRSL-ND
Through Hole Resistors RN65C6341FRSL-ND
6.34 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.34 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C6341FRSL RN65C6341FRSL-ND
Product Name RES 6.34K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6340 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details