Vishay Intertechnology, Inc. Res Metal Film 634 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R RN65C6340FRE5

Description
Res Metal Film 634 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 634 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 634 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R - RN65C6340FRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 634 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R
RN65C6340FRE5
Res Metal Film 634 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R RN65C6340FRE5
Res Metal Film 634 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 634 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RN65C6340FRE5
Product Name Res Metal Film 634 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722154 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers