Vishay Intertechnology, Inc. RES 634 OHM 1/2W 1% AXIAL RN65C6340FB14

Description
RES 634ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 634ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 634 OHM 1/2W 1% AXIAL - RN65C6340FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 634 OHM 1/2W 1% AXIAL
RN65C6340FB14
RES 634 OHM 1/2W 1% AXIAL RN65C6340FB14
RES 634ohm 1/2W 1% AXIAL

RES 634ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C6340FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C6340FB14-ND
Through Hole Resistors RN65C6340FB14-ND
634 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

634 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C6340FB14 RN65C6340FB14-ND
Product Name RES 634 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 634 ohms 634 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614890-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.06 ohms
View Details
2 suppliers