Vishay Intertechnology, Inc. RES 619K OHM 1/2W .1% AXIAL RN65C6193BRSL

Description
RES 619Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 619Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619K OHM 1/2W .1% AXIAL - RN65C6193BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619K OHM 1/2W .1% AXIAL
RN65C6193BRSL
RES 619K OHM 1/2W .1% AXIAL RN65C6193BRSL
RES 619Kohm 1/2W .1% AXIAL

RES 619Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C6193BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C6193BRSL-ND
Through Hole Resistors RN65C6193BRSL-ND
619 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

619 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C6193BRSL RN65C6193BRSL-ND
Product Name RES 619K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 619000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers