Vishay Intertechnology, Inc. Res Metal Film 619 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R RN65C6190FRE6

Description
Res Metal Film 619 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 619 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 619 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R - RN65C6190FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 619 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R
RN65C6190FRE6
Res Metal Film 619 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R RN65C6190FRE6
Res Metal Film 619 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 619 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
619 OHM 2W Resistor - 53-RN65C6190FRE6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
619 OHM 2W Resistor
53-RN65C6190FRE6
619 OHM 2W Resistor 53-RN65C6190FRE6
RES 619 OHM 1/2W 1% AXIAL Product overview: RN65C6190FRE6 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 619 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 619 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN65C6190FRE6 can be used for catalog matching and distributor lookup.

RES 619 OHM 1/2W 1% AXIAL Product overview: RN65C6190FRE6 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 619 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 619 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN65C6190FRE6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - RN65C6190FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C6190FRE6-ND
Through Hole Resistors RN65C6190FRE6-ND
619 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

619 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number RN65C6190FRE6 53-RN65C6190FRE6 RN65C6190FRE6-ND
Product Name Res Metal Film 619 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R 619 OHM 2W Resistor Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details