Vishay Intertechnology, Inc. Through Hole Resistors RN65C6190FB14

Description
619 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
619 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN65C6190FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C6190FB14-ND
Through Hole Resistors RN65C6190FB14-ND
619 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

619 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 619 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk - RN65C6190FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 619 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
RN65C6190FB14
Res Metal Film 619 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk RN65C6190FB14
Res Metal Film 619 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 619 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN65C6190FB14-ND RN65C6190FB14
Product Name Through Hole Resistors Res Metal Film 619 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 619 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1468316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-BPR58C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers