Vishay Intertechnology, Inc. Through Hole Resistors RN65C6043DRSL

Description
604 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
604 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN65C6043DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C6043DRSL-ND
Through Hole Resistors RN65C6043DRSL-ND
604 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

604 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 604K OHM 1/2W .5% AXIAL - RN65C6043DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604K OHM 1/2W .5% AXIAL
RN65C6043DRSL
RES 604K OHM 1/2W .5% AXIAL RN65C6043DRSL
RES 604Kohm 1/2W .5% AXIAL

RES 604Kohm 1/2W .5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN65C6043DRSL-ND RN65C6043DRSL
Product Name Through Hole Resistors RES 604K OHM 1/2W .5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details