Vishay Intertechnology, Inc. RES 6.04K OHM 1/2W .1% AXIAL RN65C6041BRSL

Description
RES 6.04Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 6.04Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.04K OHM 1/2W .1% AXIAL - RN65C6041BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04K OHM 1/2W .1% AXIAL
RN65C6041BRSL
RES 6.04K OHM 1/2W .1% AXIAL RN65C6041BRSL
RES 6.04Kohm 1/2W .1% AXIAL

RES 6.04Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C6041BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C6041BRSL-ND
Through Hole Resistors RN65C6041BRSL-ND
6.04 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.04 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C6041BRSL RN65C6041BRSL-ND
Product Name RES 6.04K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6040 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details