Vishay Intertechnology, Inc. RES 604 OHM 1/2W 1% AXIAL RN65C6040FRSL

Description
RES 604ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 604ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604 OHM 1/2W 1% AXIAL - RN65C6040FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 1/2W 1% AXIAL
RN65C6040FRSL
RES 604 OHM 1/2W 1% AXIAL RN65C6040FRSL
RES 604ohm 1/2W 1% AXIAL

RES 604ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C6040FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C6040FRSL-ND
Through Hole Resistors RN65C6040FRSL-ND
604 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

604 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C6040FRSL RN65C6040FRSL-ND
Product Name RES 604 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 604 ohms 604 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R361JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details