Vishay Intertechnology, Inc. RES 6.02K OHM 1/2W .1% AXIAL RN65C6021BRE6

Description
RES 6.02Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 6.02Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.02K OHM 1/2W .1% AXIAL - RN65C6021BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.02K OHM 1/2W .1% AXIAL
RN65C6021BRE6
RES 6.02K OHM 1/2W .1% AXIAL RN65C6021BRE6
RES 6.02Kohm 1/2W .1% AXIAL

RES 6.02Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C6021BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C6021BRE6-ND
Through Hole Resistors RN65C6021BRE6-ND
6.02 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.02 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C6021BRE6 RN65C6021BRE6-ND
Product Name RES 6.02K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6020 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details