Vishay Intertechnology, Inc. RES 600K OHM 1/2W .5% AXIAL RN65C6003DRE6

Description
RES 600Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 600Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 600K OHM 1/2W .5% AXIAL - RN65C6003DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 600K OHM 1/2W .5% AXIAL
RN65C6003DRE6
RES 600K OHM 1/2W .5% AXIAL RN65C6003DRE6
RES 600Kohm 1/2W .5% AXIAL

RES 600Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65C6003DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C6003DRE6-ND
Through Hole Resistors RN65C6003DRE6-ND
600 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

600 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C6003DRE6 RN65C6003DRE6-ND
Product Name RES 600K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 600000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614911-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details