Vishay Intertechnology, Inc. RES 600K OHM 1/2W .1% AXIAL RN65C6003BB14

Description
RES 600Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 600Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 600K OHM 1/2W .1% AXIAL - RN65C6003BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 600K OHM 1/2W .1% AXIAL
RN65C6003BB14
RES 600K OHM 1/2W .1% AXIAL RN65C6003BB14
RES 600Kohm 1/2W .1% AXIAL

RES 600Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C6003BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C6003BB14-ND
Through Hole Resistors RN65C6003BB14-ND
600 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

600 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C6003BB14 RN65C6003BB14-ND
Product Name RES 600K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 600000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers