Vishay Intertechnology, Inc. Res Metal Film 59.7K Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk RN65C5972BB14

Description
Res Metal Film 59.7K Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 59.7K Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 59.7K Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk - RN65C5972BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 59.7K Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
RN65C5972BB14
Res Metal Film 59.7K Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk RN65C5972BB14
Res Metal Film 59.7K Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 59.7K Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN65C5972BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C5972BB14-ND
Through Hole Resistors RN65C5972BB14-ND
59.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

59.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,59.7Kohms,350Wv,.1+/-% Tol,-50,50Ppm-Tc,rn65-Milstyle Vishay - 54K3132 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,59.7Kohms,350Wv,.1+/-% Tol,-50,50Ppm-Tc,rn65-Milstyle Vishay
54K3132
Resistor,metal Film,59.7Kohms,350Wv,.1+/-% Tol,-50,50Ppm-Tc,rn65-Milstyle Vishay 54K3132
Resistor,Metal Film,59.7KOhms,350WV ,.1+/-% Tol,-50,50ppm-TC,RN6 5-MilStyle

Resistor,Metal Film,59.7KOhms,350WV,.1+/-% Tol,-50,50ppm-TC,RN65-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65C5972BB14 RN65C5972BB14-ND 54K3132
Product Name Res Metal Film 59.7K Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,59.7Kohms,350Wv,.1+/-% Tol,-50,50Ppm-Tc,rn65-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722196 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details