Vishay Intertechnology, Inc. RES 58.4K OHM 1/2W .5% AXIAL RN65C5842DB14

Description
RES 58.4Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 58.4Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 58.4K OHM 1/2W .5% AXIAL - RN65C5842DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 58.4K OHM 1/2W .5% AXIAL
RN65C5842DB14
RES 58.4K OHM 1/2W .5% AXIAL RN65C5842DB14
RES 58.4Kohm 1/2W .5% AXIAL

RES 58.4Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65C5842DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C5842DB14-ND
Through Hole Resistors RN65C5842DB14-ND
58.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

58.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C5842DB14 RN65C5842DB14-ND
Product Name RES 58.4K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 58400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details