Vishay Intertechnology, Inc. RES 562K OHM 1/2W 1% AXIAL RN65C5623FRE6

Description
RES 562Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 562Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562K OHM 1/2W 1% AXIAL - RN65C5623FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562K OHM 1/2W 1% AXIAL
RN65C5623FRE6
RES 562K OHM 1/2W 1% AXIAL RN65C5623FRE6
RES 562Kohm 1/2W 1% AXIAL

RES 562Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C5623FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C5623FRE6-ND
Through Hole Resistors RN65C5623FRE6-ND
562 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

562 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C5623FRE6 RN65C5623FRE6-ND
Product Name RES 562K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 562000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4700 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R221JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details