Vishay Intertechnology, Inc. Res Metal Film 56.2K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk RN65C5622FB14

Description
Res Metal Film 56.2K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 56.2K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 56.2K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk - RN65C5622FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 56.2K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
RN65C5622FB14
Res Metal Film 56.2K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk RN65C5622FB14
Res Metal Film 56.2K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 56.2K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN65C5622FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C5622FB14-ND
Through Hole Resistors RN65C5622FB14-ND
56.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

56.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C5622FB14 RN65C5622FB14-ND
Product Name Res Metal Film 56.2K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers