Vishay Intertechnology, Inc. Through Hole Resistors RN65C54R9FB14

Description
54.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
54.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN65C54R9FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C54R9FB14-ND
Through Hole Resistors RN65C54R9FB14-ND
54.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

54.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 54.9 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk - RN65C54R9FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 54.9 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk
RN65C54R9FB14
Res Metal Film 54.9 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk RN65C54R9FB14
Res Metal Film 54.9 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 54.9 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Resistor,metal Film,54.9Ohms,350Wv,1+/-% Tol,-50,50Ppm-Tc,rn65-Milstyle Vishay - 29C9265 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,54.9Ohms,350Wv,1+/-% Tol,-50,50Ppm-Tc,rn65-Milstyle Vishay
29C9265
Resistor,metal Film,54.9Ohms,350Wv,1+/-% Tol,-50,50Ppm-Tc,rn65-Milstyle Vishay 29C9265
Resistor,Metal Film,54.9Ohms,350WV, 1+/-% Tol,-50,50ppm-TC,RN6 5-MilStyle

Resistor,Metal Film,54.9Ohms,350WV,1+/-% Tol,-50,50ppm-TC,RN65-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65C54R9FB14-ND RN65C54R9FB14 29C9265
Product Name Through Hole Resistors Res Metal Film 54.9 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Bulk Resistor,metal Film,54.9Ohms,350Wv,1+/-% Tol,-50,50Ppm-Tc,rn65-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 54.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623708-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 6.80E7 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details