Vishay Intertechnology, Inc. RES 5.49M OHM 1/2W 1% AXIAL RN65C5494FB14

Description
RES 5.49Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.49Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.49M OHM 1/2W 1% AXIAL - RN65C5494FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49M OHM 1/2W 1% AXIAL
RN65C5494FB14
RES 5.49M OHM 1/2W 1% AXIAL RN65C5494FB14
RES 5.49Mohm 1/2W 1% AXIAL

RES 5.49Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C5494FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C5494FB14-ND
Through Hole Resistors RN65C5494FB14-ND
5.49 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.49 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RN65C5494FB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RN65C5494FB14
Through Hole Resistors RN65C5494FB14
RES 5.49M OHM 1/2W 1% AXIAL

RES 5.49M OHM 1/2W 1% AXIAL

Supplier's Site Datasheet
Cmf-65 5.49M 1% T-2 Rn65C5494F B14 Vishay - 74K4117 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-65 5.49M 1% T-2 Rn65C5494F B14 Vishay
74K4117
Cmf-65 5.49M 1% T-2 Rn65C5494F B14 Vishay 74K4117
CMF-65 5.49M 1% T-2 RN65C5494F B14

CMF-65 5.49M 1% T-2 RN65C5494F B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN65C5494FB14 RN65C5494FB14-ND RN65C5494FB14 74K4117
Product Name RES 5.49M OHM 1/2W 1% AXIAL Through Hole Resistors Through Hole Resistors Cmf-65 5.49M 1% T-2 Rn65C5494F B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 5.49E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133000 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details