Vishay Intertechnology, Inc. RES 5.23K OHM 1/2W .5% AXIAL RN65C5231DRSL

Description
RES 5.23Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 5.23Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.23K OHM 1/2W .5% AXIAL - RN65C5231DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.23K OHM 1/2W .5% AXIAL
RN65C5231DRSL
RES 5.23K OHM 1/2W .5% AXIAL RN65C5231DRSL
RES 5.23Kohm 1/2W .5% AXIAL

RES 5.23Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65C5231DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C5231DRSL-ND
Through Hole Resistors RN65C5231DRSL-ND
5.23 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.23 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C5231DRSL RN65C5231DRSL-ND
Product Name RES 5.23K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5230 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details