Vishay Intertechnology, Inc. Res Metal Film 51.1 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R RN65C51R1FRE7

Description
Res Metal Film 51.1 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 51.1 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 51.1 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R - RN65C51R1FRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 51.1 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R
RN65C51R1FRE7
Res Metal Film 51.1 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R RN65C51R1FRE7
Res Metal Film 51.1 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 51.1 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RN65C51R1FRE7
Product Name Res Metal Film 51.1 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details