Vishay Intertechnology, Inc. RES 51.1 OHM 1/2W .1% AXIAL RN65C51R1BRSL

Description
RES 51.1ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 51.1ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1 OHM 1/2W .1% AXIAL - RN65C51R1BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 1/2W .1% AXIAL
RN65C51R1BRSL
RES 51.1 OHM 1/2W .1% AXIAL RN65C51R1BRSL
RES 51.1ohm 1/2W .1% AXIAL

RES 51.1ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C51R1BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C51R1BRSL-ND
Through Hole Resistors RN65C51R1BRSL-ND
51.1 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

51.1 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C51R1BRSL RN65C51R1BRSL-ND
Product Name RES 51.1 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51.1 ohms 51.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details