Vishay Intertechnology, Inc. RES 510 OHM 1/2W 1% AXIAL RN65C5100FR36

Description
RES 510ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 510ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 510 OHM 1/2W 1% AXIAL - RN65C5100FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510 OHM 1/2W 1% AXIAL
RN65C5100FR36
RES 510 OHM 1/2W 1% AXIAL RN65C5100FR36
RES 510ohm 1/2W 1% AXIAL

RES 510ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C5100FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C5100FR36-ND
Through Hole Resistors RN65C5100FR36-ND
510 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

510 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C5100FR36 RN65C5100FR36-ND
Product Name RES 510 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 510 ohms 510 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers