Vishay Intertechnology, Inc. RES 500K OHM 1/2W 1% AXIAL RN65C5003FRE6

Description
RES 500Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 500Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 500K OHM 1/2W 1% AXIAL - RN65C5003FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 500K OHM 1/2W 1% AXIAL
RN65C5003FRE6
RES 500K OHM 1/2W 1% AXIAL RN65C5003FRE6
RES 500Kohm 1/2W 1% AXIAL

RES 500Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65C5003FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C5003FRE6-ND
Through Hole Resistors RN65C5003FRE6-ND
500 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

500 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C5003FRE6 RN65C5003FRE6-ND
Product Name RES 500K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 500000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614353-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2940 ohms
View Details
2 suppliers