Vishay Intertechnology, Inc. RES 5K OHM 1/2W .5% AXIAL RN65C5001DRE6

Description
RES 5Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 5Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5K OHM 1/2W .5% AXIAL - RN65C5001DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5K OHM 1/2W .5% AXIAL
RN65C5001DRE6
RES 5K OHM 1/2W .5% AXIAL RN65C5001DRE6
RES 5Kohm 1/2W .5% AXIAL

RES 5Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN65C5001DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65C5001DRE6-ND
Through Hole Resistors RN65C5001DRE6-ND
5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65C5001DRE6 RN65C5001DRE6-ND
Product Name RES 5K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers